Ohmite Manufacturing Co. Chassis Mount Resistors F30J15RE

Description
15 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F30J15RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F30J15RE-ND
Chassis Mount Resistors F30J15RE-ND
15 Ohms ±5% 30W Wirewound Chassis Mount Resistor

15 Ohms ±5% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 15 Ohm, 30W, Solder Lug; Resistance Ohmite - 64K4509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15 Ohm, 30W, Solder Lug; Resistance Ohmite
64K4509
Resistor, 15 Ohm, 30W, Solder Lug; Resistance Ohmite 64K4509
RESISTOR, 15 OHM, 30W, SOLDER LUG; Resistance:15ohm; Product Range:250 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Element Type:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RESISTOR, 15 OHM, 30W, SOLDER LUG; Resistance:15ohm; Product Range:250 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Element Type:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Resistor, F30 Series, 15 Ohm, 30 W, 5%, 281 V Rohs Compliant Ohmite - 13P4039 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, F30 Series, 15 Ohm, 30 W, 5%, 281 V Rohs Compliant Ohmite
13P4039
Through Hole Resistor, F30 Series, 15 Ohm, 30 W, 5%, 281 V Rohs Compliant Ohmite 13P4039
Through Hole Resistor, F30 Series, 15 ohm, 30 W, 5%, 281 V RoHS Compliant: Yes

Through Hole Resistor, F30 Series, 15 ohm, 30 W, 5%, 281 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number F30J15RE-ND 64K4509 13P4039
Product Name Chassis Mount Resistors Resistor, 15 Ohm, 30W, Solder Lug; Resistance Ohmite Through Hole Resistor, F30 Series, 15 Ohm, 30 W, 5%, 281 V Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval ThroughHole
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details