Ohmite Manufacturing Co. Chassis Mount Resistors F40J2K0E

Description
2 kOhms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 kOhms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F40J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F40J2K0E-ND
Chassis Mount Resistors F40J2K0E-ND
2 kOhms ±5% 40W Wirewound Chassis Mount Resistor

2 kOhms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 2Kohm, 40W, 5%; Resistance Ohmite - 64K4538 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2Kohm, 40W, 5%; Resistance Ohmite
64K4538
Resistor, Power, 2Kohm, 40W, 5%; Resistance Ohmite 64K4538
RESISTOR, POWER, 2KOHM, 40W, 5%; Resistance:2kohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 2KOHM, 40W, 5%; Resistance:2kohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F40J2K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F40J2K0E
Chassis Mount Resistors F40J2K0E
RES CHAS MNT 2K OHM 5% 40W

RES CHAS MNT 2K OHM 5% 40W

Supplier's Site Datasheet
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 40 W;Tol 5%;Lug;Vitreous Enamel - 70023590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 40 W;Tol 5%;Lug;Vitreous Enamel
70023590
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 40 W;Tol 5%;Lug;Vitreous Enamel 70023590
These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%. Small Size to Power Ratio Low Profile and Stackable to Conserve Space All Welded Construction Integral Mounting Bracket Conducts Heat to Mounting Surface

These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%.

  • Small Size to Power Ratio
  • Low Profile and Stackable to Conserve Space
  • All Welded Construction
  • Integral Mounting Bracket Conducts Heat to Mounting Surface
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number F40J2K0E-ND 64K4538 F40J2K0E 70023590
Product Name Chassis Mount Resistors Resistor, Power, 2Kohm, 40W, 5%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 40 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details