RES CHAS MNT 3 OHM 5% 40W
Resistor,Wirewound,3
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | F40J3R0 | 12B5212 |
| Product Name | Chassis Mount Resistors | Resistor,wirewound,3Ohms,655Wv,5+/-% Tol,66-Case Ohmite |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Solder Lugs | |
| Resistance Range | 3 ohms |