Ohmite Manufacturing Co. Chassis Mount Resistors F30J100E

Description
100 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F30J100E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F30J100E-ND
Chassis Mount Resistors F30J100E-ND
100 Ohms ±5% 30W Wirewound Chassis Mount Resistor

100 Ohms ±5% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 100 Ohm, 30W, 5%; Resistance Ohmite - 64K4508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100 Ohm, 30W, 5%; Resistance Ohmite
64K4508
Resistor, Power, 100 Ohm, 30W, 5%; Resistance Ohmite 64K4508
RESISTOR, POWER, 100 OHM, 30W, 5%; Resistance:100ohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:187V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, POWER, 100 OHM, 30W, 5%; Resistance:100ohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:187V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F30J100E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F30J100E
Chassis Mount Resistors F30J100E
RES CHAS MNT 100 OHM 5% 30W

RES CHAS MNT 100 OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F30J100E-ND 64K4508 F30J100E
Product Name Chassis Mount Resistors Resistor, Power, 100 Ohm, 30W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers