Ohmite Manufacturing Co. Chassis Mount Resistors F55J100E

Description
100 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J100E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J100E-ND
Chassis Mount Resistors F55J100E-ND
100 Ohms ±5% 55W Wirewound Chassis Mount Resistor

100 Ohms ±5% 55W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - F55J100E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J100E
Chassis Mount Resistors F55J100E
RES CHAS MNT 100 OHM 5% 55W

RES CHAS MNT 100 OHM 5% 55W

Supplier's Site Datasheet
Resistor, Power, 100 Ohm, 55W, 5%; Resistance Ohmite - 64K4566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100 Ohm, 55W, 5%; Resistance Ohmite
64K4566
Resistor, Power, 100 Ohm, 55W, 5%; Resistance Ohmite 64K4566
RESISTOR, POWER, 100 OHM, 55W, 5%; Resistance:100ohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, POWER, 100 OHM, 55W, 5%; Resistance:100ohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number F55J100E-ND F55J100E 64K4566
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 100 Ohm, 55W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details