2.2 kOhms ±5% 100W Thick Film Chassis Mount Resistor
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 273-FPA1002K2J-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | SOT-227-2 |
| Tolerance | 5 +/- % |