25 Ohms ±5% 55W Wirewound Chassis Mount Resistor
These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%.
RESISTOR, POWER, 25 OHM, 55W, 5%; Resistance:25ohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound
RES CHAS MNT 25 OHM 5% 55W
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | F55J25RE-ND | 70023597 | 64K4575 | F55J25RE |
| Product Name | Chassis Mount Resistors | Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 55 W;Tol 5%;Lug;Vitreous Enamel | Resistor, Power, 25 Ohm, 55W, 5%; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Flat Oval | Solder Lugs | ||
| Resistance Range | 25 ohms | 25 ohms | 25 ohms | 25 ohms |