Ohmite Manufacturing Co. Chassis Mount Resistors F55J200E

Description
200 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
200 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J200E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J200E-ND
Chassis Mount Resistors F55J200E-ND
200 Ohms ±5% 55W Wirewound Chassis Mount Resistor

200 Ohms ±5% 55W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - F55J200E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J200E
Chassis Mount Resistors F55J200E
RES CHAS MNT 200 OHM 5% 55W

RES CHAS MNT 200 OHM 5% 55W

Supplier's Site Datasheet
Res, 200R, 55W, Solder, Wirewound; Resistance Ohmite - 64K4573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 55W, Solder, Wirewound; Resistance Ohmite
64K4573
Res, 200R, 55W, Solder, Wirewound; Resistance Ohmite 64K4573
RES, 200R, 55W, SOLDER, WIREWOUND; Resistance:200ohm; Product Range:Stackohm 250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RES, 200R, 55W, SOLDER, WIREWOUND; Resistance:200ohm; Product Range:Stackohm 250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F55J200E - ODG (Origin Data Global)
Shenzhen, China
Chassis Mount Resistors
F55J200E
Chassis Mount Resistors F55J200E
RES CHAS MNT 200 OHM 5% 55W

RES CHAS MNT 200 OHM 5% 55W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors
Product Number F55J200E-ND F55J200E 64K4573 F55J200E
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 200R, 55W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs Radial Leads
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details