Ohmite Manufacturing Co. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Discontinued December 2017 Ohmite’s High Voltage Flip Chip Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable flip chip SMD chip resistor package. The... | |
| Precision High-Value High-voltage Wraparound Chip Ohmite’s High Voltage HVC Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable wraparound SMD chip resistor package. The... | |
| Ultra Low Profile Power Resistors The Ohmite IS series offers up to 270 watts in a heatsinkable design. Thick film construction provides low inductance. Thick film is printed on flat... | |
| HS Aluminum Housed Resistors Manufactured in line with the requirements of MIL 18546 and IEC 115, designed for direct heatsink mounting with thermal compound to achieve maximum performance. High Power... | |
| The HSP series from Ohmite is an axial terminated precision wirewound resistor. The HSP series is extremely stable with a temperature coefficient to 3ppm. This stability is obtained using a... | |
| The Ohmite JR series high current jumpers are rated up to 100 amps and provides a max resistance range of 0.5m to 0.2m ohms. This minimizes effects on the designed... |
| << Prev | Next >> |