Ohmite Manufacturing Co. Chassis Mount Resistors F55J1K0E

Description
1 kOhms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J1K0E-ND
Chassis Mount Resistors F55J1K0E-ND
1 kOhms ±5% 55W Wirewound Chassis Mount Resistor

1 kOhms ±5% 55W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 1Kohm, 55W, 5%; Resistance Ohmite - 64K4560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1Kohm, 55W, 5%; Resistance Ohmite
64K4560
Resistor, Power, 1Kohm, 55W, 5%; Resistance Ohmite 64K4560
RESISTOR, POWER, 1KOHM, 55W, 5%; Resistance:1kohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, POWER, 1KOHM, 55W, 5%; Resistance:1kohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F55J1K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J1K0E
Chassis Mount Resistors F55J1K0E
RES CHAS MNT 1K OHM 5% 55W

RES CHAS MNT 1K OHM 5% 55W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F55J1K0E-ND 64K4560 F55J1K0E
Product Name Chassis Mount Resistors Resistor, Power, 1Kohm, 55W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details