Ohmite Manufacturing Co. Chassis Mount Resistors F40J1R0E

Description
1 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F40J1R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F40J1R0E-ND
Chassis Mount Resistors F40J1R0E-ND
1 Ohms ±5% 40W Wirewound Chassis Mount Resistor

1 Ohms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - F40J1R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F40J1R0E
Chassis Mount Resistors F40J1R0E
RES CHAS MNT 1 OHM 5% 40W

RES CHAS MNT 1 OHM 5% 40W

Supplier's Site Datasheet
Resistor, Power, 1 Ohm, 40W, 5%; Resistance Ohmite - 64K4531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1 Ohm, 40W, 5%; Resistance Ohmite
64K4531
Resistor, Power, 1 Ohm, 40W, 5%; Resistance Ohmite 64K4531
RESISTOR, POWER, 1 OHM, 40W, 5%; Resistance:1ohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

RESISTOR, POWER, 1 OHM, 40W, 5%; Resistance:1ohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 40 W;Tol 5%;Lug;Vitreous Enamel - 70023588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 40 W;Tol 5%;Lug;Vitreous Enamel
70023588
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 40 W;Tol 5%;Lug;Vitreous Enamel 70023588
These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%. Small Size to Power Ratio Low Profile and Stackable to Conserve Space All Welded Construction Integral Mounting Bracket Conducts Heat to Mounting Surface

These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%.

  • Small Size to Power Ratio
  • Low Profile and Stackable to Conserve Space
  • All Welded Construction
  • Integral Mounting Bracket Conducts Heat to Mounting Surface
Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number F40J1R0E-ND F40J1R0E 64K4531 70023588
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 1 Ohm, 40W, 5%; Resistance Ohmite Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 40 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details