Ohmite Manufacturing Co. Resistor, Power, 100 Ohm, 40W, 5%; Resistance Ohmite F40J100

Description
RESISTOR, POWER, 100 OHM, 40W, 5%; Resistance:100ohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 100 OHM, 40W, 5%; Resistance:100ohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 100 Ohm, 40W, 5%; Resistance Ohmite - 52F4020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100 Ohm, 40W, 5%; Resistance Ohmite
52F4020
Resistor, Power, 100 Ohm, 40W, 5%; Resistance Ohmite 52F4020
RESISTOR, POWER, 100 OHM, 40W, 5%; Resistance:100ohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: No

RESISTOR, POWER, 100 OHM, 40W, 5%; Resistance:100ohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - F40J100 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F40J100
Chassis Mount Resistors F40J100
RES CHAS MNT 100 OHM 5% 40W

RES CHAS MNT 100 OHM 5% 40W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 52F4020 F40J100
Product Name Resistor, Power, 100 Ohm, 40W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 260 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details