Ohmite Manufacturing Co. Chassis Mount Resistors F40J1K0E

Description
1 kOhms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F40J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F40J1K0E-ND
Chassis Mount Resistors F40J1K0E-ND
1 kOhms ±5% 40W Wirewound Chassis Mount Resistor

1 kOhms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 1Kohm, 40W, 5%; Resistance Ohmite - 64K4529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1Kohm, 40W, 5%; Resistance Ohmite
64K4529
Resistor, Power, 1Kohm, 40W, 5%; Resistance Ohmite 64K4529
RESISTOR, POWER, 1KOHM, 40W, 5%; Resistance:1kohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

RESISTOR, POWER, 1KOHM, 40W, 5%; Resistance:1kohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F40J1K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F40J1K0E
Chassis Mount Resistors F40J1K0E
RES CHAS MNT 1K OHM 5% 40W

RES CHAS MNT 1K OHM 5% 40W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F40J1K0E-ND 64K4529 F40J1K0E
Product Name Chassis Mount Resistors Resistor, Power, 1Kohm, 40W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 3-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers