Ohmite Manufacturing Co. Chassis Mount Resistors F40J10RE

Description
40W 10 OHMS VIT 5%
Request a Quote Datasheet
Description
40W 10 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F40J10RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F40J10RE-ND
Chassis Mount Resistors F40J10RE-ND
40W 10 OHMS VIT 5%

40W 10 OHMS VIT 5%

Buy Now Datasheet
Chassis Mount Resistors - F40J10RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F40J10RE
Chassis Mount Resistors F40J10RE
RES CHAS MNT 10 OHM 5% 40W

RES CHAS MNT 10 OHM 5% 40W

Supplier's Site Datasheet
Resistor, Power, 10 Ohm, 40W, 5%; Resistance Ohmite - 64K4534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10 Ohm, 40W, 5%; Resistance Ohmite
64K4534
Resistor, Power, 10 Ohm, 40W, 5%; Resistance Ohmite 64K4534
RESISTOR, POWER, 10 OHM, 40W, 5%; Resistance:10ohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mmRoHS Compliant: Yes

RESISTOR, POWER, 10 OHM, 40W, 5%; Resistance:10ohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number F40J10RE-ND F40J10RE 64K4534
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 10 Ohm, 40W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details