Ohmite Manufacturing Co. Chassis Mount Resistors F30J1K0E

Description
1 kOhms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F30J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F30J1K0E-ND
Chassis Mount Resistors F30J1K0E-ND
1 kOhms ±5% 30W Wirewound Chassis Mount Resistor

1 kOhms ±5% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 30 W;Tol 5%;Lug;Vitreous Enamel - 70023582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 30 W;Tol 5%;Lug;Vitreous Enamel
70023582
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 30 W;Tol 5%;Lug;Vitreous Enamel 70023582
These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%. Small Size to Power Ratio Low Profile and Stackable to Conserve Space All Welded Construction Integral Mounting Bracket Conducts Heat to Mounting Surface

These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%.

  • Small Size to Power Ratio
  • Low Profile and Stackable to Conserve Space
  • All Welded Construction
  • Integral Mounting Bracket Conducts Heat to Mounting Surface
Supplier's Site
Resistor, Power, 1Kohm, 30W, 5%; Resistance Ohmite - 64K4502 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1Kohm, 30W, 5%; Resistance Ohmite
64K4502
Resistor, Power, 1Kohm, 30W, 5%; Resistance Ohmite 64K4502
RESISTOR, POWER, 1KOHM, 30W, 5%; Resistance:1kohm; Product Range:250 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:31.75mmRoHS Compliant: Yes

RESISTOR, POWER, 1KOHM, 30W, 5%; Resistance:1kohm; Product Range:250 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:31.75mmRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F30J1K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F30J1K0E
Chassis Mount Resistors F30J1K0E
RES CHAS MNT 1K OHM 5% 30W

RES CHAS MNT 1K OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number F30J1K0E-ND 70023582 64K4502 F30J1K0E
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 30 W;Tol 5%;Lug;Vitreous Enamel Resistor, Power, 1Kohm, 30W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details