Ohmite Manufacturing Co. Chassis Mount Resistors F30J75RE

Description
75 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F30J75RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F30J75RE-ND
Chassis Mount Resistors F30J75RE-ND
75 Ohms ±5% 30W Wirewound Chassis Mount Resistor

75 Ohms ±5% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 75 Ohm, 30W, 5%; Resistance Ohmite - 64K4527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 75 Ohm, 30W, 5%; Resistance Ohmite
64K4527
Resistor, Power, 75 Ohm, 30W, 5%; Resistance Ohmite 64K4527
RESISTOR, POWER, 75 OHM, 30W, 5%; Resistance:75ohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:187V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:25.4mm RoHS Compliant: Yes

RESISTOR, POWER, 75 OHM, 30W, 5%; Resistance:75ohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:187V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F30J75RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F30J75RE
Chassis Mount Resistors F30J75RE
RES CHAS MNT 75 OHM 5% 30W

RES CHAS MNT 75 OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F30J75RE-ND 64K4527 F30J75RE
Product Name Chassis Mount Resistors Resistor, Power, 75 Ohm, 30W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details