Ohmite Manufacturing Co. Chassis Mount Resistors F55J10KE

Description
10 kOhms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J10KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J10KE-ND
Chassis Mount Resistors F55J10KE-ND
10 kOhms ±5% 55W Wirewound Chassis Mount Resistor

10 kOhms ±5% 55W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 10Kohm, 55W, 5%; Resistance Ohmite - 64K4564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10Kohm, 55W, 5%; Resistance Ohmite
64K4564
Resistor, Power, 10Kohm, 55W, 5%; Resistance Ohmite 64K4564
RESISTOR, POWER, 10KOHM, 55W, 5%; Resistance:10kohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, POWER, 10KOHM, 55W, 5%; Resistance:10kohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F55J10KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J10KE
Chassis Mount Resistors F55J10KE
RES CHAS MNT 10K OHM 5% 55W

RES CHAS MNT 10K OHM 5% 55W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F55J10KE-ND 64K4564 F55J10KE
Product Name Chassis Mount Resistors Resistor, Power, 10Kohm, 55W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers