3 kOhms ±5% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 3K OHM 5% 30W
RES, 3K, 30W, SOLDER, WIREWOUND; Resistance:3kohm; Product Range:Stackohm 250 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | F30J3K0E-ND | F30J3K0E | 64K4517 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 3K, 30W, Solder, Wirewound; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Flat Oval | Solder Lugs | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |