Ohmite Manufacturing Co. Chassis Mount Resistors F55J1R5E

Description
1.5 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J1R5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J1R5E-ND
Chassis Mount Resistors F55J1R5E-ND
1.5 Ohms ±5% 55W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 55W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 1.5 Ohm, 55W, Solder Lug; Resistance Ohmite - 64K4563 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1.5 Ohm, 55W, Solder Lug; Resistance Ohmite
64K4563
Resistor, 1.5 Ohm, 55W, Solder Lug; Resistance Ohmite 64K4563
RESISTOR, 1.5 OHM, 55W, SOLDER LUG; Resistance:1.5ohm; Product Range:250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Qualification:-RoHS Compliant: Yes

RESISTOR, 1.5 OHM, 55W, SOLDER LUG; Resistance:1.5ohm; Product Range:250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F55J1R5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J1R5E
Chassis Mount Resistors F55J1R5E
RES CHAS MNT 1.5 OHM 5% 55W

RES CHAS MNT 1.5 OHM 5% 55W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F55J1R5E-ND 64K4563 F55J1R5E
Product Name Chassis Mount Resistors Resistor, 1.5 Ohm, 55W, Solder Lug; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers