Ohmite Manufacturing Co. Chassis Mount Resistors F55J50RE

Description
50 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J50RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J50RE-ND
Chassis Mount Resistors F55J50RE-ND
50 Ohms ±5% 55W Wirewound Chassis Mount Resistor

50 Ohms ±5% 55W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1058321-F55J50RE
Resistors - Chassis Mount Resistors 1058321-F55J50RE
Win Source Part Number: 1058321-F55J50RE Category: Resistors>Chassis Mount Resistors Series: Stackohm® 250 Package: Bulk Height - Seated (Max): 0.563" (14.29mm) Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±260ppm/°C Lead Style: Solder Lugs Power (Watts): 55W Mounting Feature: Flange Braces, Right Angle Composition: Wirewound Resistance: 50 Ohms Coating, Housing Type: Vitreous Enamel Coated Package / Case: Radial, Flat Oval Temperature Range - Operating: -55°C ~ 350°C Dimension: 3.500" L x 1.000" W (88.90mm x 25.40mm) Alternative Parts (Cross-Reference): L50J50RE; L50J50R; F40J50REF55J50RE.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite Other Names: Q4519351

Win Source Part Number: 1058321-F55J50RE
Category: Resistors>Chassis Mount Resistors
Series: Stackohm® 250
Package: Bulk
Height - Seated (Max): 0.563" (14.29mm)
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±260ppm/°C
Lead Style: Solder Lugs
Power (Watts): 55W
Mounting Feature: Flange Braces, Right Angle
Composition: Wirewound
Resistance: 50 Ohms
Coating, Housing Type: Vitreous Enamel Coated
Package / Case: Radial, Flat Oval
Temperature Range - Operating: -55°C ~ 350°C
Dimension: 3.500" L x 1.000" W (88.90mm x 25.40mm)
Alternative Parts (Cross-Reference): L50J50RE; L50J50R; F40J50REF55J50RE.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Ohmite
Other Names: Q4519351

Buy Now Datasheet
Resistor, Power, 50 Ohm, 55W, 5%; Resistance Ohmite - 64K4586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 50 Ohm, 55W, 5%; Resistance Ohmite
64K4586
Resistor, Power, 50 Ohm, 55W, 5%; Resistance Ohmite 64K4586
RESISTOR, POWER, 50 OHM, 55W, 5%; Resistance:50ohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, POWER, 50 OHM, 55W, 5%; Resistance:50ohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F55J50RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J50RE
Chassis Mount Resistors F55J50RE
RES CHAS MNT 50 OHM 5% 55W

RES CHAS MNT 50 OHM 5% 55W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number F55J50RE-ND 1058321-F55J50RE 64K4586 F55J50RE
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors Resistor, Power, 50 Ohm, 55W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Tab Terminals Solder Lugs
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details