RES CHAS MNT 500 OHM 5% 20W
Resistor,Wirewound,5
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | F20J500 | 12B5182 |
| Product Name | Chassis Mount Resistors | Resistor,wirewound,500Ohms,815Wv,5+/-% Tol,66-Case Ohmite |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Solder Lugs | |
| Resistance Range | 500 ohms |