Ohmite Manufacturing Co. Chassis Mount Resistors F40J3K0E

Description
3 kOhms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 kOhms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F40J3K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F40J3K0E-ND
Chassis Mount Resistors F40J3K0E-ND
3 kOhms ±5% 40W Wirewound Chassis Mount Resistor

3 kOhms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 3K, 40W, Solder, Wirewound; Resistance Ohmite - 64K4546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 40W, Solder, Wirewound; Resistance Ohmite
64K4546
Res, 3K, 40W, Solder, Wirewound; Resistance Ohmite 64K4546
RES, 3K, 40W, SOLDER, WIREWOUND; Resistance:3kohm; Product Range:Stackohm 250 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RES, 3K, 40W, SOLDER, WIREWOUND; Resistance:3kohm; Product Range:Stackohm 250 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F40J3K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F40J3K0E
Chassis Mount Resistors F40J3K0E
RES CHAS MNT 3K OHM 5% 40W

RES CHAS MNT 3K OHM 5% 40W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F40J3K0E-ND 64K4546 F40J3K0E
Product Name Chassis Mount Resistors Res, 3K, 40W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details