Ohmite Manufacturing Co. Chassis Mount Resistors F40J1R5E

Description
1.5 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F40J1R5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F40J1R5E-ND
Chassis Mount Resistors F40J1R5E-ND
1.5 Ohms ±5% 40W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 1R5, 40W, Solder, Wirewound; Resistance Ohmite - 64K4532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 40W, Solder, Wirewound; Resistance Ohmite
64K4532
Res, 1R5, 40W, Solder, Wirewound; Resistance Ohmite 64K4532
RES, 1R5, 40W, SOLDER, WIREWOUND; Resistance:1.5ohm; Product Range:Stackohm 250 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 1R5, 40W, SOLDER, WIREWOUND; Resistance:1.5ohm; Product Range:Stackohm 250 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F40J1R5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F40J1R5E
Chassis Mount Resistors F40J1R5E
RES CHAS MNT 1.5 OHM 5% 40W

RES CHAS MNT 1.5 OHM 5% 40W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F40J1R5E-ND 64K4532 F40J1R5E
Product Name Chassis Mount Resistors Res, 1R5, 40W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details