Ohmite Manufacturing Co. Chassis Mount Resistors F55J40RE

Description
55W 40 OHMS VIT 5%
Request a Quote Datasheet
Description
55W 40 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J40RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J40RE-ND
Chassis Mount Resistors F55J40RE-ND
55W 40 OHMS VIT 5%

55W 40 OHMS VIT 5%

Buy Now Datasheet
Res, 40R, 55W, Solder, Wirewound; Resistance Ohmite - 64K4582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R, 55W, Solder, Wirewound; Resistance Ohmite
64K4582
Res, 40R, 55W, Solder, Wirewound; Resistance Ohmite 64K4582
RES, 40R, 55W, SOLDER, WIREWOUND; Resistance:40ohm; Product Range:Stackohm 250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RES, 40R, 55W, SOLDER, WIREWOUND; Resistance:40ohm; Product Range:Stackohm 250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F55J40RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J40RE
Chassis Mount Resistors F55J40RE
RES CHAS MNT 40 OHM 5% 55W

RES CHAS MNT 40 OHM 5% 55W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F55J40RE-ND 64K4582 F55J40RE
Product Name Chassis Mount Resistors Res, 40R, 55W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details