Ohmite Manufacturing Co. Chassis Mount Resistors F55J5K0E

Description
55W 5000 OHMS VIT 5%
Request a Quote Datasheet
Description
55W 5000 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J5K0E-ND
Chassis Mount Resistors F55J5K0E-ND
55W 5000 OHMS VIT 5%

55W 5000 OHMS VIT 5%

Buy Now Datasheet
Res, 5K, 55W, Solder, Wirewound; Resistance Ohmite - 64K4584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 55W, Solder, Wirewound; Resistance Ohmite
64K4584
Res, 5K, 55W, Solder, Wirewound; Resistance Ohmite 64K4584
RES, 5K, 55W, SOLDER, WIREWOUND; Resistance:5kohm; Product Range:Stackohm 250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RES, 5K, 55W, SOLDER, WIREWOUND; Resistance:5kohm; Product Range:Stackohm 250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F55J5K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J5K0E
Chassis Mount Resistors F55J5K0E
RES CHAS MNT 5K OHM 5% 55W

RES CHAS MNT 5K OHM 5% 55W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F55J5K0E-ND 64K4584 F55J5K0E
Product Name Chassis Mount Resistors Res, 5K, 55W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers