Ohmite Manufacturing Co. Resistor,wirewound,25Kohms,655Wv,5+/-% Tol,66-Case Ohmite F40J25K

Description
Resistor,Wirewound,2 5KOhms,655WV,5+/-% Tol,66-Case
Datasheet
Description
Resistor,Wirewound,2 5KOhms,655WV,5+/-% Tol,66-Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,wirewound,25Kohms,655Wv,5+/-% Tol,66-Case Ohmite - 94F1419 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,25Kohms,655Wv,5+/-% Tol,66-Case Ohmite
94F1419
Resistor,wirewound,25Kohms,655Wv,5+/-% Tol,66-Case Ohmite 94F1419
Resistor,Wirewound,2 5KOhms,655WV,5+/-% Tol,66-Case

Resistor,Wirewound,25KOhms,655WV,5+/-% Tol,66-Case

Supplier's Site
Chassis Mount Resistors - F40J25K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F40J25K
Chassis Mount Resistors F40J25K
RES CHAS MNT 25K OHM 5% 40W

RES CHAS MNT 25K OHM 5% 40W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 94F1419 F40J25K
Product Name Resistor,wirewound,25Kohms,655Wv,5+/-% Tol,66-Case Ohmite Chassis Mount Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details