Ohmite Manufacturing Co. Chassis Mount Resistors F55J500E

Description
500 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J500E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J500E-ND
Chassis Mount Resistors F55J500E-ND
500 Ohms ±5% 55W Wirewound Chassis Mount Resistor

500 Ohms ±5% 55W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 500 Ohm, 55W, 5%; Resistance Ohmite - 64K4587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 500 Ohm, 55W, 5%; Resistance Ohmite
64K4587
Resistor, Power, 500 Ohm, 55W, 5%; Resistance Ohmite 64K4587
RESISTOR, POWER, 500 OHM, 55W, 5%; Resistance:500ohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, POWER, 500 OHM, 55W, 5%; Resistance:500ohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F55J500E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J500E
Chassis Mount Resistors F55J500E
RES CHAS MNT 500 OHM 5% 55W

RES CHAS MNT 500 OHM 5% 55W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F55J500E-ND 64K4587 F55J500E
Product Name Chassis Mount Resistors Resistor, Power, 500 Ohm, 55W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details