Vishay Intertechnology, Inc. Through Hole Resistors CMF552M4000FKR6

Description
2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M4000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4000FKR6-ND
Through Hole Resistors CMF552M4000FKR6-ND
2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.4M OHM 1/2W 1% AXIAL - CMF552M4000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/2W 1% AXIAL
CMF552M4000FKR6
RES 2.4M OHM 1/2W 1% AXIAL CMF552M4000FKR6
RES 2.4Mohm 1/2W 1% AXIAL

RES 2.4Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 2.4 Mohm, +/1 Percent, 100 Ppm Vishay - 41C0416 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.4 Mohm, +/1 Percent, 100 Ppm Vishay
41C0416
Cmf55, 2.4 Mohm, +/1 Percent, 100 Ppm Vishay 41C0416
CMF55, 2.4 MOhm, +/- 1 Percent, 100 ppm

CMF55, 2.4 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4000FKR6-ND CMF552M4000FKR6 41C0416
Product Name Through Hole Resistors RES 2.4M OHM 1/2W 1% AXIAL Cmf55, 2.4 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details