Vishay Intertechnology, Inc. RES 2.8M OHM 1/2W 2% AXIAL CMF552M8000GNBF

Description
RES 2.8Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.8Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8M OHM 1/2W 2% AXIAL - CMF552M8000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8M OHM 1/2W 2% AXIAL
CMF552M8000GNBF
RES 2.8M OHM 1/2W 2% AXIAL CMF552M8000GNBF
RES 2.8Mohm 1/2W 2% AXIAL

RES 2.8Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M8000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M8000GNBF-ND
Through Hole Resistors CMF552M8000GNBF-ND
2.8 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.8 Mohm, +/2 Percent, 200 Ppm Vishay - 41C0540 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.8 Mohm, +/2 Percent, 200 Ppm Vishay
41C0540
Cmf55, 2.8 Mohm, +/2 Percent, 200 Ppm Vishay 41C0540
CMF55, 2.8 MOhm, +/- 2 Percent, 200 ppm

CMF55, 2.8 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M8000GNBF CMF552M8000GNBF-ND 41C0540
Product Name RES 2.8M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf55, 2.8 Mohm, +/2 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.80E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers