Vishay Intertechnology, Inc. RES 2.21M OHM 1/2W 1% AXIAL CMF552M2100FKRE

Description
RES 2.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21M OHM 1/2W 1% AXIAL - CMF552M2100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 1/2W 1% AXIAL
CMF552M2100FKRE
RES 2.21M OHM 1/2W 1% AXIAL CMF552M2100FKRE
RES 2.21Mohm 1/2W 1% AXIAL

RES 2.21Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2100FKRE-ND
Through Hole Resistors CMF552M2100FKRE-ND
2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.21M 1% T-1 R36 Vishay - 68P3348 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.21M 1% T-1 R36 Vishay
68P3348
Cmf-55 2.21M 1% T-1 R36 Vishay 68P3348
CMF-55 2.21M 1% T-1 R36

CMF-55 2.21M 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2100FKRE CMF552M2100FKRE-ND 68P3348
Product Name RES 2.21M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.21M 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details