Vishay Intertechnology, Inc. RES 2.61M OHM 1/2W 1% AXIAL CMF552M6100FHBF

Description
RES 2.61Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61M OHM 1/2W 1% AXIAL - CMF552M6100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1/2W 1% AXIAL
CMF552M6100FHBF
RES 2.61M OHM 1/2W 1% AXIAL CMF552M6100FHBF
RES 2.61Mohm 1/2W 1% AXIAL

RES 2.61Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M6100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M6100FHBF-ND
Through Hole Resistors CMF552M6100FHBF-ND
2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.61Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.61Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0489
Resistor,metal Film,2.61Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0489
Resistor,Metal Film,2.61MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.61MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6100FHBF CMF552M6100FHBF-ND 41C0489
Product Name RES 2.61M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.61Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers