Vishay Intertechnology, Inc. RES 2.49M OHM 1% 50PPM 1/2W CMF552M4900FHEB

Description
RES 2.49Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 2.49Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1% 50PPM 1/2W - CMF552M4900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1% 50PPM 1/2W
CMF552M4900FHEB
RES 2.49M OHM 1% 50PPM 1/2W CMF552M4900FHEB
RES 2.49Mohm 1% 50PPM 1/2W

RES 2.49Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - 541-4211-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4211-2-ND
Through Hole Resistors 541-4211-2-ND
2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-4211-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4211-1-ND
Through Hole Resistors 541-4211-1-ND
2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.49M 1% T-2 Eb E3 Vishay - 68P3414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.49M 1% T-2 Eb E3 Vishay
68P3414
Cmf-55 2.49M 1% T-2 Eb E3 Vishay 68P3414
CMF-55 2.49M 1% T-2 EB e3

CMF-55 2.49M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4900FHEB 541-4211-2-ND 68P3414
Product Name RES 2.49M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 2.49M 1% T-2 Eb E3 Vishay
Resistance Range 2.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details