Vishay Intertechnology, Inc. RES 2.2M OHM 1/2W 1% AXIAL CMF552M2000FLEK

Description
RES 2.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/2W 1% AXIAL - CMF552M2000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 1% AXIAL
CMF552M2000FLEK
RES 2.2M OHM 1/2W 1% AXIAL CMF552M2000FLEK
RES 2.2Mohm 1/2W 1% AXIAL

RES 2.2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000FLEK-ND
Through Hole Resistors CMF552M2000FLEK-ND
2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.2M 1% T-0 Ek E3 Vishay - 68P3315 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2M 1% T-0 Ek E3 Vishay
68P3315
Cmf-55 2.2M 1% T-0 Ek E3 Vishay 68P3315
CMF-55 2.2M 1% T-0 EK e3

CMF-55 2.2M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2000FLEK CMF552M2000FLEK-ND 68P3315
Product Name RES 2.2M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.2M 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details