Vishay Intertechnology, Inc. Through Hole Resistors CMF552M2000BHBF

Description
2.2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M2000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000BHBF-ND
Through Hole Resistors CMF552M2000BHBF-ND
2.2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2M OHM 1/2W 0.1% AXIAL - CMF552M2000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 0.1% AXIAL
CMF552M2000BHBF
RES 2.2M OHM 1/2W 0.1% AXIAL CMF552M2000BHBF
RES 2.2Mohm 1/2W 0.1% AXIAL

RES 2.2Mohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 2.2 Mohm, +/0.1 Percent, 50 Ppm Vishay - 41C0340 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.2 Mohm, +/0.1 Percent, 50 Ppm Vishay
41C0340
Cmf55, 2.2 Mohm, +/0.1 Percent, 50 Ppm Vishay 41C0340
CMF55, 2.2 MOhm, +/- 0.1 Percent, 50 ppm

CMF55, 2.2 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2000BHBF-ND CMF552M2000BHBF 41C0340
Product Name Through Hole Resistors RES 2.2M OHM 1/2W 0.1% AXIAL Cmf55, 2.2 Mohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers