RES 2.49Mohm 1/2W 2% AXIAL
2.49 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 2.49M 2% T-00 R36
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF552M4900GNRE | CMF552M4900GNRE-ND | 68P3432 |
| Product Name | RES 2.49M OHM 1/2W 2% AXIAL | Through Hole Resistors | Cmf-55 2.49M 2% T-00 R36 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 2.49E6 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |