Vishay Intertechnology, Inc. Through Hole Resistors CMF552M8000FHR6

Description
2.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M8000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M8000FHR6-ND
Through Hole Resistors CMF552M8000FHR6-ND
2.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.8M OHM 1/2W 1% AXIAL - CMF552M8000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8M OHM 1/2W 1% AXIAL
CMF552M8000FHR6
RES 2.8M OHM 1/2W 1% AXIAL CMF552M8000FHR6
RES 2.8Mohm 1/2W 1% AXIAL

RES 2.8Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0533
Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0533
Resistor,Metal Film,2.8MOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.8MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M8000FHR6-ND CMF552M8000FHR6 41C0533
Product Name Through Hole Resistors RES 2.8M OHM 1/2W 1% AXIAL Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details