Vishay Intertechnology, Inc. Through Hole Resistors CMF552M5000BHBF

Description
2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M5000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000BHBF-ND
Through Hole Resistors CMF552M5000BHBF-ND
2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.5M OHM 1/2W 0.1% AXIAL - CMF552M5000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 0.1% AXIAL
CMF552M5000BHBF
RES 2.5M OHM 1/2W 0.1% AXIAL CMF552M5000BHBF
RES 2.5Mohm 1/2W 0.1% AXIAL

RES 2.5Mohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 2.5 Mohm, +/0.1 Percent, 50 Ppm Vishay - 41C0459 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.5 Mohm, +/0.1 Percent, 50 Ppm Vishay
41C0459
Cmf55, 2.5 Mohm, +/0.1 Percent, 50 Ppm Vishay 41C0459
CMF55, 2.5 MOhm, +/- 0.1 Percent, 50 ppm

CMF55, 2.5 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000BHBF-ND CMF552M5000BHBF 41C0459
Product Name Through Hole Resistors RES 2.5M OHM 1/2W 0.1% AXIAL Cmf55, 2.5 Mohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers