Vishay Intertechnology, Inc. RES 2.15M OHM 1/2W 2% AXIAL CMF552M1500GNEA

Description
RES 2.15Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.15Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15M OHM 1/2W 2% AXIAL - CMF552M1500GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1/2W 2% AXIAL
CMF552M1500GNEA
RES 2.15M OHM 1/2W 2% AXIAL CMF552M1500GNEA
RES 2.15Mohm 1/2W 2% AXIAL

RES 2.15Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M1500GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M1500GNEA-ND
Through Hole Resistors CMF552M1500GNEA-ND
2.15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.15M 2% T-00 Ea E3 Vishay - 68P3293 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15M 2% T-00 Ea E3 Vishay
68P3293
Cmf-55 2.15M 2% T-00 Ea E3 Vishay 68P3293
CMF-55 2.15M 2% T-00 EA e3

CMF-55 2.15M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M1500GNEA CMF552M1500GNEA-ND 68P3293
Product Name RES 2.15M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 2.15M 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details