Vishay Intertechnology, Inc. Through Hole Resistors CMF552M6700FLR6

Description
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M6700FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M6700FLR6-ND
Through Hole Resistors CMF552M6700FLR6-ND
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.67M OHM 1/2W 1% AXIAL - CMF552M6700FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/2W 1% AXIAL
CMF552M6700FLR6
RES 2.67M OHM 1/2W 1% AXIAL CMF552M6700FLR6
RES 2.67Mohm 1/2W 1% AXIAL

RES 2.67Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,26.7Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C0505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C0505
Resistor,metal Film,26.7Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C0505
Resistor,Metal Film,26.7MOhms,250WV ,1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,26.7MOhms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6700FLR6-ND CMF552M6700FLR6 41C0505
Product Name Through Hole Resistors RES 2.67M OHM 1/2W 1% AXIAL Resistor,metal Film,26.7Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details