Vishay Intertechnology, Inc. Through Hole Resistors CMF552M2000JNBF

Description
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF552M2000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552M2000JNBF-ND
Through Hole Resistors 541-CMF552M2000JNBF-ND
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2M OHM 1/2W 5% AXIAL - CMF552M2000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 5% AXIAL
CMF552M2000JNBF
RES 2.2M OHM 1/2W 5% AXIAL CMF552M2000JNBF
RES 2.2Mohm 1/2W 5% AXIAL

RES 2.2Mohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 41C0359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
41C0359
Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 41C0359
Resistor,Metal Film,22MOhms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,22MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF552M2000JNBF-ND CMF552M2000JNBF 41C0359
Product Name Through Hole Resistors RES 2.2M OHM 1/2W 5% AXIAL Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details