Vishay Intertechnology, Inc. Through Hole Resistors CMF552M5000FEBF

Description
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M5000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000FEBF-ND
Through Hole Resistors CMF552M5000FEBF-ND
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.5M OHM 1/2W 1% AXIAL - CMF552M5000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 1% AXIAL
CMF552M5000FEBF
RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FEBF
RES 2.5Mohm 1/2W 1% AXIAL

RES 2.5Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 2.5 Mohm, +/1 Percent, 25 Ppm Vishay - 41C0470 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.5 Mohm, +/1 Percent, 25 Ppm Vishay
41C0470
Cmf55, 2.5 Mohm, +/1 Percent, 25 Ppm Vishay 41C0470
CMF55, 2.5 MOhm, +/- 1 Percent, 25 ppm

CMF55, 2.5 MOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000FEBF-ND CMF552M5000FEBF 41C0470
Product Name Through Hole Resistors RES 2.5M OHM 1/2W 1% AXIAL Cmf55, 2.5 Mohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details