Vishay Intertechnology, Inc. Through Hole Resistors CMF552M2000JKEK

Description
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M2000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000JKEK-ND
Through Hole Resistors CMF552M2000JKEK-ND
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2M OHM 1/2W 5% AXIAL - CMF552M2000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 5% AXIAL
CMF552M2000JKEK
RES 2.2M OHM 1/2W 5% AXIAL CMF552M2000JKEK
RES 2.2Mohm 1/2W 5% AXIAL

RES 2.2Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 2.2M 5% T-1 Ek E3 Vishay - 68P3323 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2M 5% T-1 Ek E3 Vishay
68P3323
Cmf-55 2.2M 5% T-1 Ek E3 Vishay 68P3323
CMF-55 2.2M 5% T-1 EK e3

CMF-55 2.2M 5% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2000JKEK-ND CMF552M2000JKEK 68P3323
Product Name Through Hole Resistors RES 2.2M OHM 1/2W 5% AXIAL Cmf-55 2.2M 5% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details