Vishay Intertechnology, Inc. Through Hole Resistors CMF552M7400FKEA

Description
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M7400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7400FKEA-ND
Through Hole Resistors CMF552M7400FKEA-ND
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.74M OHM 1/2W 1% AXIAL - CMF552M7400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74M OHM 1/2W 1% AXIAL
CMF552M7400FKEA
RES 2.74M OHM 1/2W 1% AXIAL CMF552M7400FKEA
RES 2.74Mohm 1/2W 1% AXIAL

RES 2.74Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.74M 1% T-1 Ea E3 Vishay - 68P3511 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.74M 1% T-1 Ea E3 Vishay
68P3511
Cmf-55 2.74M 1% T-1 Ea E3 Vishay 68P3511
CMF-55 2.74M 1% T-1 EA e3

CMF-55 2.74M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M7400FKEA-ND CMF552M7400FKEA 68P3511
Product Name Through Hole Resistors RES 2.74M OHM 1/2W 1% AXIAL Cmf-55 2.74M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details