Vishay Intertechnology, Inc. Through Hole Resistors CMF552M2100GNEA

Description
2.21 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M2100GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2100GNEA-ND
Through Hole Resistors CMF552M2100GNEA-ND
2.21 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.21M OHM 1/2W 2% AXIAL - CMF552M2100GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 1/2W 2% AXIAL
CMF552M2100GNEA
RES 2.21M OHM 1/2W 2% AXIAL CMF552M2100GNEA
RES 2.21Mohm 1/2W 2% AXIAL

RES 2.21Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 2.21M 2% T-00 Ea E3 Vishay - 68P3351 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.21M 2% T-00 Ea E3 Vishay
68P3351
Cmf-55 2.21M 2% T-00 Ea E3 Vishay 68P3351
CMF-55 2.21M 2% T-00 EA e3

CMF-55 2.21M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2100GNEA-ND CMF552M2100GNEA 68P3351
Product Name Through Hole Resistors RES 2.21M OHM 1/2W 2% AXIAL Cmf-55 2.21M 2% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details