Vishay Intertechnology, Inc. Through Hole Resistors CMF552M4000JNRE

Description
2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M4000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4000JNRE-ND
Through Hole Resistors CMF552M4000JNRE-ND
2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.4M OHM 1/2W 5% AXIAL - CMF552M4000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/2W 5% AXIAL
CMF552M4000JNRE
RES 2.4M OHM 1/2W 5% AXIAL CMF552M4000JNRE
RES 2.4Mohm 1/2W 5% AXIAL

RES 2.4Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 2.4M 5% T-00 R36 Vishay - 68P3390 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.4M 5% T-00 R36 Vishay
68P3390
Cmf-55 2.4M 5% T-00 R36 Vishay 68P3390
CMF-55 2.4M 5% T-00 R36

CMF-55 2.4M 5% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4000JNRE-ND CMF552M4000JNRE 68P3390
Product Name Through Hole Resistors RES 2.4M OHM 1/2W 5% AXIAL Cmf-55 2.4M 5% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers