Vishay Intertechnology, Inc. RES 2.5M OHM 1/2W 0.1% AXIAL CMF552M5000BER6

Description
RES 2.5Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1/2W 0.1% AXIAL - CMF552M5000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 0.1% AXIAL
CMF552M5000BER6
RES 2.5M OHM 1/2W 0.1% AXIAL CMF552M5000BER6
RES 2.5Mohm 1/2W 0.1% AXIAL

RES 2.5Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M5000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000BER6-ND
Through Hole Resistors CMF552M5000BER6-ND
2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.5 Mohm, +/0.1 Percent, 25 Ppm Vishay - 41C0455 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.5 Mohm, +/0.1 Percent, 25 Ppm Vishay
41C0455
Cmf55, 2.5 Mohm, +/0.1 Percent, 25 Ppm Vishay 41C0455
CMF55, 2.5 MOhm, +/- 0.1 Percent, 25 ppm

CMF55, 2.5 MOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000BER6 CMF552M5000BER6-ND 41C0455
Product Name RES 2.5M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 2.5 Mohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details