Vishay Intertechnology, Inc. Through Hole Resistors CMF552M7000FKR6

Description
2.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M7000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7000FKR6-ND
Through Hole Resistors CMF552M7000FKR6-ND
2.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M7000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M7000FKR6
Metal Film Resistors - CMF552M7000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay - 41C0510 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay
41C0510
Cmf55, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay 41C0510
CMF55, 2.7 MOhm, +/- 1 Percent, 100 ppm

CMF55, 2.7 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M7000FKR6-ND CMF552M7000FKR6 41C0510
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers