Vishay Intertechnology, Inc. Through Hole Resistors CMF552M2600FKEK

Description
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M2600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2600FKEK-ND
Through Hole Resistors CMF552M2600FKEK-ND
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.26M OHM 1/2W 1% AXIAL - CMF552M2600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26M OHM 1/2W 1% AXIAL
CMF552M2600FKEK
RES 2.26M OHM 1/2W 1% AXIAL CMF552M2600FKEK
RES 2.26Mohm 1/2W 1% AXIAL

RES 2.26Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.26M 1% T-1 Ek E3 Vishay - 68P3363 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.26M 1% T-1 Ek E3 Vishay
68P3363
Cmf-55 2.26M 1% T-1 Ek E3 Vishay 68P3363
CMF-55 2.26M 1% T-1 EK e3

CMF-55 2.26M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2600FKEK-ND CMF552M2600FKEK 68P3363
Product Name Through Hole Resistors RES 2.26M OHM 1/2W 1% AXIAL Cmf-55 2.26M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers