Vishay Intertechnology, Inc. RES 2.15M OHM 1/2W 1% AXIAL CMF552M1500FHEB

Description
RES 2.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15M OHM 1/2W 1% AXIAL - CMF552M1500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1/2W 1% AXIAL
CMF552M1500FHEB
RES 2.15M OHM 1/2W 1% AXIAL CMF552M1500FHEB
RES 2.15Mohm 1/2W 1% AXIAL

RES 2.15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.15MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.15MHFTR-ND
Through Hole Resistors CMF2.15MHFTR-ND
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.15M 1% T-2 Eb E3 Vishay - 68P3287 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15M 1% T-2 Eb E3 Vishay
68P3287
Cmf-55 2.15M 1% T-2 Eb E3 Vishay 68P3287
CMF-55 2.15M 1% T-2 EB e3

CMF-55 2.15M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M1500FHEB CMF2.15MHFTR-ND 68P3287
Product Name RES 2.15M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.15M 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details