Vishay Intertechnology, Inc. Through Hole Resistors CMF552M3700FHEB

Description
2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.37MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.37MHFTR-ND
Through Hole Resistors CMF2.37MHFTR-ND
2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.37M OHM 1/2W 1% AXIAL - CMF552M3700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/2W 1% AXIAL
CMF552M3700FHEB
RES 2.37M OHM 1/2W 1% AXIAL CMF552M3700FHEB
RES 2.37Mohm 1/2W 1% AXIAL

RES 2.37Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.37M 1% T-2 Eb E3 Vishay - 68P3375 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.37M 1% T-2 Eb E3 Vishay
68P3375
Cmf-55 2.37M 1% T-2 Eb E3 Vishay 68P3375
CMF-55 2.37M 1% T-2 EB e3

CMF-55 2.37M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2.37MHFTR-ND CMF552M3700FHEB 68P3375
Product Name Through Hole Resistors RES 2.37M OHM 1/2W 1% AXIAL Cmf-55 2.37M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details